Murata Power Solutions Resonators CSTCE8M00G55Z-R0

Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1219-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1219-2-ND
Resonators 490-1219-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet
Resonator, Smd, 8.0Mhz ; Frequency Murata - 80P4001 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Smd, 8.0Mhz ; Frequency Murata
80P4001
Resonator, Smd, 8.0Mhz ; Frequency Murata 80P4001
RESONATOR, SMD, 8.0MHZ ; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

RESONATOR, SMD, 8.0MHZ ; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators
Product Number 490-1219-2-ND CSTCE8M00G55Z-R0 CSTCE8M00G55Z-R0 80P4001
Product Name Resonators Resonators Resonators Resonator, Smd, 8.0Mhz ; Frequency Murata
Resonator Type Ceramic Ceramic Ceramic RC Resonator
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
ABMM MHz Crystal - ABMM-14.7456MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 50 ppm
View Details
6 suppliers