Murata Electronics Resonators CSTCC4M19G53A-R0

Description
CER RESONATOR SMD
Description
CER RESONATOR SMD

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCC4M19G53A-R0
Product Name Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520S33-120-FN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM10 MHz Crystal - ABM10-18.432MHZ-E20-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 20 ppm
View Details
5 suppliers