Abracon, LLC ABM10 MHz Crystal ABM10-18.432MHZ-E20-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10 MHz Crystal - ABM10-18.432MHZ-E20-T - Abracon, LLC
Spicewood, TX, United States
ABM10 MHz Crystal
ABM10-18.432MHZ-E20-T
ABM10 MHz Crystal ABM10-18.432MHZ-E20-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 18.432 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 150 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328383-ABM10-18.432MHZ-E20-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328383-ABM10-18.432MHZ-E20-T
Crystals, Oscillators, Resonators - Crystals 1328383-ABM10-18.432MHZ-E20-T
Manufacturer: Abracon LLC Win Source Part Number: 1328383-ABM10-18.432 MHZ-E20-T Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 18.432 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 535-9813-2,535-9813- 1,535-9813-6,ABM1018 432MHZE20T RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1328383-ABM10-18.432MHZ-E20-T
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 18.432 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 535-9813-2,535-9813-1,535-9813-6,ABM1018432MHZE20T
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystals - 535-9813-6-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9813-1-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9813-2-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 18.432Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon - 13T9998 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon
13T9998
Crystal, 18.432Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon 13T9998
CRYSTAL, 18.432MHZ, 10PF, 2.5 X 2MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Frequency:18.432MHz RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 10PF, 2.5 X 2MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Frequency:18.432MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 18.4320MHZ 10PF SMD

CRYSTAL 18.4320MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ABM10-18.432MHZ-E20-T 1328383-ABM10-18.432MHZ-E20-T 535-9813-6-ND 13T9998 ABM10-18.432MHZ-E20-T
Product Name ABM10 MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 18.432Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS
Frequency 18.43 MHz 18.43 MHz 18.43 MHz 18.43 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
ESR 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data