Murata Electronics Resonators CSBLA720KJ58-B0

Description
CER RESONATOR T/H
Description
CER RESONATOR T/H

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR T/H

CER RESONATOR T/H

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSBLA720KJ58-B0
Product Name Resonators
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC751TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
3 suppliers
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABDFVCTCXO VCTCXO Crystal - ABDFVCTCXO-16.384MHZ-E-2-T2 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.38 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers