Murata Power Solutions Resonator, 2.45Mhz; Frequency Murata CSALF2M45G55-B0

Description
RESONATOR, 2.45MHZ; Frequency:2.45MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Description
RESONATOR, 2.45MHZ; Frequency:2.45MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resonator, 2.45Mhz; Frequency Murata - 21M6222 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, 2.45Mhz; Frequency Murata
21M6222
Resonator, 2.45Mhz; Frequency Murata 21M6222
RESONATOR, 2.45MHZ; Frequency:2.45MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

RESONATOR, 2.45MHZ; Frequency:2.45MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 21M6222
Product Name Resonator, 2.45Mhz; Frequency Murata
Resonator Type RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-4180-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 418 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABM10AIG MHz Crystal - ABM10AIG-25.000MHZ-4Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
8 suppliers