ECS Inc. International SAW Resonators ECS-SDR2-4180-TR

Description
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.
Request a Quote Datasheet
Description
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Resonators - ECS-SDR2-4180-TR - ECS Inc. International
Lenexa, KS, United States
SAW Resonators
ECS-SDR2-4180-TR
SAW Resonators ECS-SDR2-4180-TR
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.

Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more.

ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Resonators
Product Number ECS-SDR2-4180-TR
Product Name SAW Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-1210B-N-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - ZTA-6.51MT-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - X927DKR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Ceramic Resonators - ECS-SR1-6.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers