Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
MURATA ELECTRONICS
CFULB455KD4A-B0 -- CERAMIC FILTERS
Murata Electronics
Ceramic Filters
CFULB455KD4A-B0
Description
455kHz Ceramic Filter 10kHz 1.5kOhm Cube, 4-PC Pin
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
455kHz Ceramic Filter 10kHz 1.5kOhm Cube, 4-PC Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-11061-ND
Ceramic Filters
490-11061-ND
455kHz Ceramic Filter 10kHz 1.5kOhm Cube, 4-PC Pin
455kHz Ceramic Filter 10kHz 1.5kOhm Cube, 4-PC Pin
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
490-11061-ND
Product Name
Ceramic Filters
Filter Technology
Passive Filter
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
8 to 12GHz – Band Pass Filter
UIYBPF8526A
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
20000 MHz
Bandwidth
8.00E6 to 1.20E7 kHz
View Details
Smiths Interconnect, a Molex company
Cavity Filters: Very low insertion loss and high selectivity
Specs
Fc
30 to 51000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-103
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
5o.com
Low Pass Filter
5o27160540
Specs
Filter Type
Low Pass
Operating Temperature
-25 to 55 C (-13 to 131 F)
Fc
5 to 95 MHz
View Details