Mini-Circuits Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω BPF-A332+

Description
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter with a center frequency of 332 MHz and a passband of 329 to 335 MHz, designed for 50Ω systems in radio communications and harmonic rejection applications. It features a shielded HQ1157 case, operating temperature range of -40°C to 85°C, and maximum RF power input of 0.5W at 25°C. Insertion loss is ≤3.16 dB in the passband, with VSWR ≤1.4 in the passband and ≤1.8 in the stopband. Linear phase deviation is ±5° typical at ±7.5 MHz from center frequency. The filter is RoHS compliant and aqueous washable. Dimensions are 9.27 × 34.54 × 8.89 mm with 14 pins.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter with a center frequency of 332 MHz and a passband of 329 to 335 MHz, designed for 50Ω systems in radio communications and harmonic rejection applications. It features a shielded HQ1157 case, operating temperature range of -40°C to 85°C, and maximum RF power input of 0.5W at 25°C. Insertion loss is ≤3.16 dB in the passband, with VSWR ≤1.4 in the passband and ≤1.8 in the stopband. Linear phase deviation is ±5° typical at ±7.5 MHz from center frequency. The filter is RoHS compliant and aqueous washable. Dimensions are 9.27 × 34.54 × 8.89 mm with 14 pins.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω - BPF-A332+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω
BPF-A332+
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω BPF-A332+
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω

Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BPF-A332+TR-ND - DigiKey
Thief River Falls, MN, United States
332MHz Center Frequency Band Pass RF Filter (Radio Frequency) 6MHz Bandwidth 14-SMD Module

332MHz Center Frequency Band Pass RF Filter (Radio Frequency) 6MHz Bandwidth 14-SMD Module

Buy Now Datasheet
RF Filters - BPF-A332+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-A332+
RF Filters BPF-A332+
RF FILTER BAND PASS 332MHZ 14SMD

RF FILTER BAND PASS 332MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-A332+ 3157-BPF-A332+TR-ND BPF-A332+
Product Name Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 6100 - 6900 MHz, 50Ω - ABF-6R5G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6500 dB
View Details
Lumped LC Band Pass Filter, 1200 - 1600 MHz, 50Ω - BPF-BD1400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1400 dB
View Details
2 suppliers
LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω - BFHKI-5001+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω - BFCN-5151+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5151 dB
View Details
2 suppliers