Murata Electronics Ceramic Filters - CDSCB10M7GA136-R0 CDSCB10M7GA136-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 915262-CDSCB10M7GA13 6-R0 Features: 10.7MHz Center Ceramic Filter 140 kHz - 1808 (4520 Metric), 2 PC Pad Package: Reel - TR Package: 1808 (4520 Metric), 2 PC Pad Mounting: Surface Mount Family Name: CDSCB Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 915262-CDSCB10M7GA13 6-R0 Features: 10.7MHz Center Ceramic Filter 140 kHz - 1808 (4520 Metric), 2 PC Pad Package: Reel - TR Package: 1808 (4520 Metric), 2 PC Pad Mounting: Surface Mount Family Name: CDSCB Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CDSCB10M7GA136-R0
CDSCB10M7GA136-R0
Ceramic Filters - CDSCB10M7GA136-R0 CDSCB10M7GA136-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 915262-CDSCB10M7GA13 6-R0 Features: 10.7MHz Center Ceramic Filter 140 kHz - 1808 (4520 Metric), 2 PC Pad Package: Reel - TR Package: 1808 (4520 Metric), 2 PC Pad Mounting: Surface Mount Family Name: CDSCB Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.60.0080

Manufacturer: Murata Electronics North America
Win Source Part Number: 915262-CDSCB10M7GA136-R0
Features: 10.7MHz Center Ceramic Filter 140 kHz - 1808 (4520 Metric), 2 PC Pad
Package: Reel - TR
Package: 1808 (4520 Metric), 2 PC Pad
Mounting: Surface Mount
Family Name: CDSCB
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.60.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CDSCB10M7GA136-R0
Product Name Ceramic Filters - CDSCB10M7GA136-R0
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-B056RC4S-TDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5600 MHz
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details