UIYHPF3525A is a high pass filter with a pass band from 170 to 500 MHz, designed for military, space, and commercial applications. It provides at least 20 dB rejection below 150 MHz, with a maximum insertion loss of 1.0 dB and a maximum VSWR of 1.5 in the pass band. The filter handles up to 10 watts of power and operates over a temperature range of -40 to +85 °C. It is furnished with BNC-F to N-F connectors and has a physical dimension of 35.0 mm in length and 30.0 mm in width. A one-year standard warranty is supported.
170 to 500MHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF3525A |
| Product Name | 170 to 500MHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 150 MHz |
| Bandwidth | 170000 to 500000 kHz |