10.7MHz Center Discriminator Ceramic Filter 500kHz 1808 (4520 Metric), 2 PC Pad
Manufacturer: Murata Electronics North America
Win Source Part Number: 1028977-CDSCB10M7GA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 10.7MHz Center
Insertion Loss: 3dB
Filter Type: Discriminator
Height (Max): 0.039" (1.00mm)
Bandwidth: 500kHz
Categories: Filters
Status: Active
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 490-1240-2-ND | CDSCB10M7GA119-R0 |
| Product Name | Ceramic Filters | Ceramic Filters - CDSCB10M7GA119-R0 |
| Filter Technology | Passive Filter |