Mini-Circuits LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω BFCG-252+

Description
Mini-Circuits’ BFCG-252+ is a LTCC band pass filter with a passband from 2400 to 2500 MHz, supporting a variety of applications. This model provides 1.7 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0805 ceramic form factor with wrap-around ter- minations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
Request a Quote Datasheet
Description
Mini-Circuits’ BFCG-252+ is a LTCC band pass filter with a passband from 2400 to 2500 MHz, supporting a variety of applications. This model provides 1.7 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0805 ceramic form factor with wrap-around ter- minations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BFCG-252+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
BFCG-252+
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω BFCG-252+
Mini-Circuits’ BFCG-252+ is a LTCC band pass filter with a passband from 2400 to 2500 MHz, supporting a variety of applications. This model provides 1.7 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0805 ceramic form factor with wrap-around ter- minations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.

Mini-Circuits’ BFCG-252+ is a LTCC band pass filter with a passband from 2400 to 2500 MHz, supporting a variety of applications. This model provides 1.7 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0805 ceramic form factor with wrap-around ter- minations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.

Supplier's Site Datasheet
RF Filters - 3157-BFCG-252+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 4SMD

RF FILTER BAND PASS 2.45GHZ 4SMD

Buy Now Datasheet
RF Filters - 3157-BFCG-252+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 4SMD

RF FILTER BAND PASS 2.45GHZ 4SMD

Buy Now Datasheet
RF Filters - 3157-BFCG-252+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 4SMD

RF FILTER BAND PASS 2.45GHZ 4SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCG-252+ 3157-BFCG-252+CT-ND
Product Name LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 2450 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCW-9000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.6 dB
View Details
Ceramic Resonator Band Pass Filter, 1785 - 2025 MHz, 50Ω - CBP-1905AN+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 170 - 185 MHz, 50Ω - BPF-B177+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω - VBF-7700+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7700 dB
View Details
2 suppliers