Murata Electronics Ceramic Filters - CDBLB455KCAX18-B0 CDBLB455KCAX18-B0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 883394-CDBLB455KCAX1 8-B0 Features: 455kHz Center Ceramic Filter 3 kHz - Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Family Name: CDBLB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 883394-CDBLB455KCAX1 8-B0 Features: 455kHz Center Ceramic Filter 3 kHz - Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Family Name: CDBLB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CDBLB455KCAX18-B0 - CDBLB455KCAX18-B0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CDBLB455KCAX18-B0
CDBLB455KCAX18-B0
Ceramic Filters - CDBLB455KCAX18-B0 CDBLB455KCAX18-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 883394-CDBLB455KCAX1 8-B0 Features: 455kHz Center Ceramic Filter 3 kHz - Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Family Name: CDBLB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080

Manufacturer: Murata Electronics North America
Win Source Part Number: 883394-CDBLB455KCAX18-B0
Features: 455kHz Center Ceramic Filter 3 kHz - Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Family Name: CDBLB
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CDBLB455KCAX18-B0
Product Name Ceramic Filters - CDBLB455KCAX18-B0
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-B070NC5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7000 MHz
View Details
Band Pass Filter - 5o2645150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 19000 MHz
View Details