Murata Electronics Ceramic Filters - CDBKB455KCLY13-R0 CDBKB455KCLY13-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 866181-CDBKB455KCLY1 3-R0 Features: 455kHz Center Ceramic Filter 13 kHz - 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Family Name: CDBKB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 866181-CDBKB455KCLY1 3-R0 Features: 455kHz Center Ceramic Filter 13 kHz - 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Family Name: CDBKB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CDBKB455KCLY13-R0 - CDBKB455KCLY13-R0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CDBKB455KCLY13-R0
CDBKB455KCLY13-R0
Ceramic Filters - CDBKB455KCLY13-R0 CDBKB455KCLY13-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 866181-CDBKB455KCLY1 3-R0 Features: 455kHz Center Ceramic Filter 13 kHz - 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Family Name: CDBKB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8541.60.0080

Manufacturer: Murata Electronics North America
Win Source Part Number: 866181-CDBKB455KCLY13-R0
Features: 455kHz Center Ceramic Filter 13 kHz - 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDBKB
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 5 (48 Hours)
HTSUS: 8541.60.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CDBKB455KCLY13-R0
Product Name Ceramic Filters - CDBKB455KCLY13-R0
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B291MB0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 29100 MHz
View Details
RF Band Reject Filter - UIYBSF280140A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 791 to 821 MHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details