Murata Electronics Ceramic Filters - CDALF10M7GA046-A0 CDALF10M7GA046-A0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922671-CDALF10M7GA04 6-A0 Series: GA Features: 10.7MHz Center Ceramic Filter 330 kHz - Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Not For New Designs Family Name: CDALF Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922671-CDALF10M7GA04 6-A0 Series: GA Features: 10.7MHz Center Ceramic Filter 330 kHz - Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Not For New Designs Family Name: CDALF Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CDALF10M7GA046-A0 - CDALF10M7GA046-A0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CDALF10M7GA046-A0
CDALF10M7GA046-A0
Ceramic Filters - CDALF10M7GA046-A0 CDALF10M7GA046-A0
Manufacturer: Murata Electronics North America Win Source Part Number: 922671-CDALF10M7GA04 6-A0 Series: GA Features: 10.7MHz Center Ceramic Filter 330 kHz - Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Not For New Designs Family Name: CDALF Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080

Manufacturer: Murata Electronics North America
Win Source Part Number: 922671-CDALF10M7GA046-A0
Series: GA
Features: 10.7MHz Center Ceramic Filter 330 kHz - Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: CDALF
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CDALF10M7GA046-A0
Product Name Ceramic Filters - CDALF10M7GA046-A0
Unlock Full Specs
to access all available technical data

Similar Products

Filter Select Plus -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details
Band Pass Filter - 5o2673730 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 220 to 230 MHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
MFBC-00013PSM, Passive GaAs MMIC 19.50 - 26.20 GHz Bandpass Filter - MFBC-00013PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19500 to 26200 MHz
View Details