All dimensions and actuating elements of the Ex d position switch correspond to the DIN EN 50041 standard. Its 30 x 60 mm mounting dimensions make the switch directly compatible to the position switch corresponding to the same DIN standard. The switch is equipped with snap-action contacts with several switching element versions. A microswitch with connection cable Type 07-2511 is mounted as switching element. Different actuators are available for the variety of actuating possibilities. After the removal of four screws these knobs can be rotated by 90 °C allowing so four different directions of actuation. Gold-plated or gold-nickel contacts are available for the switching of low currents of voltages. Standard length of the connection cables are 3 m. BARTEC has designed a very extensive range of Ex e terminal boxes of polyester and aluminium for the connection of the position switch within the Ex area.
| BARTEC | |
|---|---|
| Product Category | Rotary Position Sensors |
| Product Number | position switch aluminium |
| Product Name | Position switch Aluminium |
| Classification | Sensor Element/Chip |