POSITAL B.V. CANopen Safety Single-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen

Description
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.
Request a Quote Datasheet
Description
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANopen Safety Single-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Safety Single-turn Stainless Steel Absolute Rotary Encoder
IXARC CANopen
CANopen Safety Single-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

Supplier's Site Datasheet
CANopen Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Absolute Rotary Encoder
IXARC CANopen
CANopen Absolute Rotary Encoder IXARC CANopen
POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.

The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.

Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.

User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Multi-turn Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Multi-turn Absolute Rotary Encoder
IXARC CANopen
CANopen Multi-turn Absolute Rotary Encoder IXARC CANopen
IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Single-turn Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Single-turn Absolute Rotary Encoder
IXARC CANopen
CANopen Single-turn Absolute Rotary Encoder IXARC CANopen
IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Single-turn Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Single-turn Absolute Rotary Encoder
IXARC CANopen
CANopen Single-turn Absolute Rotary Encoder IXARC CANopen
POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.

The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.

Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.

User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Heavy Duty Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Heavy Duty Absolute Rotary Encoder
IXARC CANopen
CANopen Heavy Duty Absolute Rotary Encoder IXARC CANopen
IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Safety Multi-turn Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Safety Multi-turn Encoder
IXARC CANopen
CANopen Safety Multi-turn Encoder IXARC CANopen
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

Supplier's Site Datasheet
CANopen Single-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Single-turn Stainless Steel Absolute Rotary Encoder
IXARC CANopen
CANopen Single-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen
POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.

The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.

Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.

User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC CANopen
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen
IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Safety Single-turn Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Safety Single-turn Absolute Rotary Encoder
IXARC CANopen
CANopen Safety Single-turn Absolute Rotary Encoder IXARC CANopen
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

Supplier's Site Datasheet
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC CANopen
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen
POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.

The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.

Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.

User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Single-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Single-turn Stainless Steel Absolute Rotary Encoder
IXARC CANopen
CANopen Single-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen
IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
CANopen Safety Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Roermond, Netherlands
CANopen Safety Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC CANopen
CANopen Safety Multi-turn Stainless Steel Absolute Rotary Encoder IXARC CANopen
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery Directive it allows users to increase the safety and availability of machines as well as entire plants. The new encoders fulfill the requirements of IEC 61508, EN 62061 (SIL CL 3) and EN ISO 13849 (performance level e). Operated with protective extra low voltage (PELV), they are suitable for use in drive technology, lift applications, mobile machines, construction machinery, cranes and machine tools.

Supplier's Site Datasheet

Technical Specifications

  POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V.
Product Category Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors
Product Number IXARC CANopen IXARC CANopen IXARC CANopen IXARC CANopen IXARC CANopen IXARC CANopen
Product Name CANopen Safety Single-turn Stainless Steel Absolute Rotary Encoder CANopen Absolute Rotary Encoder CANopen Multi-turn Absolute Rotary Encoder CANopen Single-turn Absolute Rotary Encoder CANopen Single-turn Absolute Rotary Encoder CANopen Heavy Duty Absolute Rotary Encoder
Measuring Range 0 to 1073741824 degrees 0 to 1073741824 degrees 0 to 134217728 degrees 0 to 134217728 degrees 0 to 1073741824 degrees 0 to 134217728 degrees
Mechanical Range 0 to 1073741824 degrees 0 to 1073741824 degrees 0 to 134217728 degrees 0 to 134217728 degrees 0 to 1073741824 degrees 0 to 134217728 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor/Transducer; Instrument/Meter (optional feature) Sensor/Transducer; Instrument/Meter (optional feature) Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
Technology Multi-turn capability Multi-turn capability Multi-turn capability; Hall-Effect Pot Hall-Effect Pot Multi-turn capability; Hall-Effect Pot
Output Switched (optional feature); Other Digital Switched (optional feature); Other Digital Switched (optional feature); Other Digital Switched (optional feature); Other Digital Switched (optional feature); Other Digital Switched (optional feature); Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Single-turn Stainless Steel Absolute Rotary Encoder - IXARC Parallel - POSITAL B.V.
Specs
Measuring Range 0 to 67108864 degrees
Mechanical Range 0 to 67108864 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Powerlink Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC Powerlink - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
SSI Single-turn Stainless Steel Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Specs
Measuring Range 0 to 4294967296 degrees
Mechanical Range 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
PROFIBUS Multi-turn Absolute Rotary Encoder - IXARC PROFIBUS - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details