multicomp PRO Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro TS-090S R

Description
CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; Product RoHS Compliant: Yes
Datasheet
Description
CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro - 84Y6647 - Newark, An Avnet Company
Chicago, IL, United States
Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro
84Y6647
Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro 84Y6647
CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; Product RoHS Compliant: Yes

CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 84Y6647
Product Name Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details