The FTO 011 is a tamper-proof, normally closed thermostat with a fixed setpoint of 59 °F switch-off and 41 °F switch-on, designed for clip mounting on 35 mm DIN rails. It features a plastic UL94 V-0 case, snap-action contacts, and operates within a temperature range of -40 °F to 176 °F. The device has a switching capacity of 10 A at 120 VAC for ohmic loads and 2 A for inductive loads, with a minimal switching capacity of 0.48 W. It supports rigid or stranded wire connections up to 2.5 mm² (AWG 14) with ferrules for stranded wires. The thermostat is rated for over 100,000 cycles, with a switching tolerance of ±5 K, and has dimensions of 1.9 in height, 1.3 in width, and 1.3 in depth.
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01160.0-00 |
| Product Name | Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 |
| Thermostat Type | Mechanical |