multicomp PRO Current Transducer, Open Loop, 30A; Sensor Output Multicomp TH30A

Description
CURRENT TRANSDUCER, OPEN LOOP, 30A; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:5µs; Accuracy %:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, OPEN LOOP, 30A; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:5µs; Accuracy %:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, Open Loop, 30A; Sensor Output Multicomp - 61T4719 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, Open Loop, 30A; Sensor Output Multicomp
61T4719
Current Transducer, Open Loop, 30A; Sensor Output Multicomp 61T4719
CURRENT TRANSDUCER, OPEN LOOP, 30A; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:5µs; Accuracy %:-; Product Range:-; RoHS Compliant: Yes

CURRENT TRANSDUCER, OPEN LOOP, 30A; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:5µs; Accuracy %:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 61T4719
Product Name Current Transducer, Open Loop, 30A; Sensor Output Multicomp
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details
Current Sensors - 448-TLE4973R075T5S0010XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details