multicomp PRO Spacer, Round, Brass, 0.25In X 19.05Mm; Standoff Material Multicomp SPC21608

Description
SPACER, ROUND, BRASS, 0.25IN X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 19.05Mm; Standoff Material Multicomp - 11M2225 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 19.05Mm; Standoff Material Multicomp
11M2225
Spacer, Round, Brass, 0.25In X 19.05Mm; Standoff Material Multicomp 11M2225
SPACER, ROUND, BRASS, 0.25IN X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2225
Product Name Spacer, Round, Brass, 0.25In X 19.05Mm; Standoff Material Multicomp
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2191990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers