RS Components, Ltd. PCB Spacers 1613676

Description
Female PCB spacer,M3, 3mm length,plastic
Request a Quote
Description
Female PCB spacer,M3, 3mm length,plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1613676 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1613676
PCB Spacers 1613676
Female PCB spacer,M3, 3mm length,plastic

Female PCB spacer,M3, 3mm length,plastic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 1613676
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
PCB Spacers - 2652401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Standoffs - 1026542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Spacers - 2192016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details