multicomp PRO Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Multicomp SPC21602

Description
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Body Diameter:0.25"; Overall Length:9.525mm; Spacer Plating:Iridite; Spacer Thread Type:Female / Female; Spacing Height:0.375"; Thread Length:9.525mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Body Diameter:0.25"; Overall Length:9.525mm; Spacer Plating:Iridite; Spacer Thread Type:Female / Female; Spacing Height:0.375"; Thread Length:9.525mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Multicomp - 11M2219 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Multicomp
11M2219
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Multicomp 11M2219
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Body Diameter:0.25"; Overall Length:9.525mm; Spacer Plating:Iridite; Spacer Thread Type:Female / Female; Spacing Height:0.375"; Thread Length:9.525mm RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Body Diameter:0.25"; Overall Length:9.525mm; Spacer Plating:Iridite; Spacer Thread Type:Female / Female; Spacing Height:0.375"; Thread Length:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2219
Product Name Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2491076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.4724 inch (12 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details