multicomp PRO Diode, Tvs, 400W, 6.5V, Unidirectional, Do-214Ac; Product Range Multicomp Pro SMAJ6.5A-13-F

Description
DIODE, TVS, 400W, 6.5V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 400W, 6.5V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 400W, 6.5V, Unidirectional, Do-214Ac; Product Range Multicomp Pro - 65W8682 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 6.5V, Unidirectional, Do-214Ac; Product Range Multicomp Pro
65W8682
Diode, Tvs, 400W, 6.5V, Unidirectional, Do-214Ac; Product Range Multicomp Pro 65W8682
DIODE, TVS, 400W, 6.5V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 400W, 6.5V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8682
Product Name Diode, Tvs, 400W, 6.5V, Unidirectional, Do-214Ac; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details