The NPS2-0-3000-R is a reflective SPDT PIN diode switch designed for applications in wireless, transmitter, laboratory test, and radar systems operating from DC to 3 GHz. It features a maximum insertion loss of 1 dB, minimum isolation of 31 dB, and a maximum VSWR of 1.3. The switch handles up to 46 dBm input power with a typical DC power dissipation of 0.7 W and an IIP3 of 55 dBm. Operated with +5 VDC and drawing a maximum of 100 mA, it has a control interface compliant with TTL levels and a maximum on/off delay of 150 ns. Enclosed in an aluminum housing measuring 40 × 34 × 9.5 mm, it uses SMA female RF connectors and feedthrough/terminal
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS2-0-3000-R |
| Product Name | PIN Diode Switches |