The 1N6525 is an axial-lead glass-bodied high voltage diode with a maximum working reverse voltage of 5000V, a rated average forward rectified current of 150mA, and a reverse recovery time of 70ns. It has a maximum surge current of 150A for an 8.3ms pulse and a typical junction capacitance of 3.0pF at 25°C. The diode is hermetic and qualified to JANTX and JANTXV standards, with a thermal junction impedance of 2.00°C/W and an operating temperature range of -65°C to +175°C. Dimensions are 0.260in (6.60mm) maximum length with a minimum lead spacing of 0.200in (5.08mm).
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 1N6525 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 7 volts |