multicomp PRO Probe, Pointed Contact, 3A, 29.59Mm; Connector Type Multicomp R100-SC

Description
PROBE, POINTED CONTACT, 3A, 29.59MM; Connector Type:Test Point; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROBE, POINTED CONTACT, 3A, 29.59MM; Connector Type:Test Point; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Pointed Contact, 3A, 29.59Mm; Connector Type Multicomp - 96M8342 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Pointed Contact, 3A, 29.59Mm; Connector Type Multicomp
96M8342
Probe, Pointed Contact, 3A, 29.59Mm; Connector Type Multicomp 96M8342
PROBE, POINTED CONTACT, 3A, 29.59MM; Connector Type:Test Point; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

PROBE, POINTED CONTACT, 3A, 29.59MM; Connector Type:Test Point; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8342
Product Name Probe, Pointed Contact, 3A, 29.59Mm; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers