SCHURTER Inc Plugs and Receptacles 3-104-046

Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-104-046-ND
Plugs and Receptacles 486-3-104-046-ND
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter - 99AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter
99AC3567
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter 99AC3567
POWER ENTRY CONN, RCPT, 8.8A, 294VDC; IEC Connector Type:GP21 Outlet; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 8.8A, 294VDC; IEC Connector Type:GP21 Outlet; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-104-046-ND 99AC3567
Product Name Plugs and Receptacles Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details