The 1388G6 is a crimp tool die set for 6 AWG (13.3 mm²) PP75 Powerpole contacts, compatible with the 1387G1 pneumatic bench tool. It is designed for use with the SPEC Pak High Power connector system, which supports wire sizes from 24 to 3/0 AWG and is rated for up to 70 amperes with PP75 contacts under UL and CSA standards. The die set enables termination of silver-plated copper contacts with an average contact resistance of 0.20 milliohms and a contact retention force of 50 lbf (222 N). It is intended for use in rugged, IP68-sealed applications with operating temperatures from -20°C to 105°C.
Die set for 1387G1 Pneumatic Bench Tool for 6 awg Also found in: /Powerpole® 75/SB 50/SBO 60/SBE 80/SBS 50/SBS 50 PAK/SBS 75G/SBS 75X/SPEC Pak HIGH POWER/SPEC Pak Mid Power
SB50 DIE SET #6 ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1388G6 | 51R0060 |
| Product Name | SB ® 50/Powerpole ® 75 Die Set #6 AWG | Sb50 Die Set #6 Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |