Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
MULTICOMP PRO
MP008999 -- PATCH PANEL, BNC, 16PORT, 1U ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Patch Panel, Bnc, 16Port, 1U Rohs Compliant Multicomp Pro
MP008999
Description
PATCH PANEL, BNC, 16PORT, 1U ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
PATCH PANEL, BNC, 16PORT, 1U ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Bnc, 16Port, 1U Rohs Compliant Multicomp Pro
29AK2466
Patch Panel, Bnc, 16Port, 1U Rohs Compliant Multicomp Pro
29AK2466
PATCH PANEL, BNC, 16PORT, 1U ROHS COMPLIANT: YES
PATCH PANEL, BNC, 16PORT, 1U ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Patch Panels
Product Number
29AK2466
Product Name
Patch Panel, Bnc, 16Port, 1U Rohs Compliant Multicomp Pro
Port Type
BNC
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Patch Panel, 12 x SMA Female to N-Type Female, DC-18 GHz
ZT-312
View Details
RS Components, Ltd.
RJ Patch Panels
309677
Specs
Port Type
RJ Type (Modular) Connector
View Details
Gem Electronics
CCTV Patch Panel
H16P-RJ45BNC-2
Specs
Port Type
BNC
Ports
16
Cable Specifications
Category 5/5E; Category 6
View Details
Tripp Lite by Eaton
40/100Gb Fiber Breakout Patch Panel, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, 42 MTP QSFP to 168 LC Duplex OM4 50/125 Multimode Ports, 2U
N48K-42M8L168-B
Specs
Port Type
MTP
Height in U
2
View Details
3
suppliers