HUBER+SUHNER AG Fiberframe Lite Patch Panel

Description
The fiberframe lite is a 19" patch panel made from solid steel which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as SC simplex, LC/LX.5 duplex. With the latter, a density of up to 48 fibers per 1U can be achieved. The multifunctional back plate allows the user to bring different cables and cable systems into the back of the panel without having to exchange various back plates. A telescopic drawer ensures the access to the back of the connectors and to the splice cassettes. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures the access to any cassette without tools. Each housing is delivered with a mounting kit (M5), Velcro straps and cable ties. Features Standard 19" 1U size Robust steel construction Telescopic drawer with tilt of 15° Multifunctional back plate Up to 48 fibers per 1U ACS splice cassette technology accepting up to 24 fibers per cassette Optional zero space cable management bar
Datasheet
Description
The fiberframe lite is a 19" patch panel made from solid steel which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as SC simplex, LC/LX.5 duplex. With the latter, a density of up to 48 fibers per 1U can be achieved. The multifunctional back plate allows the user to bring different cables and cable systems into the back of the panel without having to exchange various back plates. A telescopic drawer ensures the access to the back of the connectors and to the splice cassettes. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures the access to any cassette without tools. Each housing is delivered with a mounting kit (M5), Velcro straps and cable ties. Features Standard 19" 1U size Robust steel construction Telescopic drawer with tilt of 15° Multifunctional back plate Up to 48 fibers per 1U ACS splice cassette technology accepting up to 24 fibers per cassette Optional zero space cable management bar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberframe Lite Patch Panel -  - HUBER+SUHNER AG
Herisau, Switzerland
Fiberframe Lite Patch Panel
Fiberframe Lite Patch Panel
The fiberframe lite is a 19" patch panel made from solid steel which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as SC simplex, LC/LX.5 duplex. With the latter, a density of up to 48 fibers per 1U can be achieved. The multifunctional back plate allows the user to bring different cables and cable systems into the back of the panel without having to exchange various back plates. A telescopic drawer ensures the access to the back of the connectors and to the splice cassettes. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures the access to any cassette without tools. Each housing is delivered with a mounting kit (M5), Velcro straps and cable ties. Features Standard 19" 1U size Robust steel construction Telescopic drawer with tilt of 15° Multifunctional back plate Up to 48 fibers per 1U ACS splice cassette technology accepting up to 24 fibers per cassette Optional zero space cable management bar

The fiberframe lite is a 19" patch panel made from solid steel which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as SC simplex, LC/LX.5 duplex. With the latter, a density of up to 48 fibers per 1U can be achieved. The multifunctional back plate allows the user to bring different cables and cable systems into the back of the panel without having to exchange various back plates. A telescopic drawer ensures the access to the back of the connectors and to the splice cassettes. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures the access to any cassette without tools.
Each housing is delivered with a mounting kit (M5), Velcro straps and cable ties.

Features

  • Standard 19" 1U size
  • Robust steel construction
  • Telescopic drawer with tilt of 15°
  • Multifunctional back plate
  • Up to 48 fibers per 1U
  • ACS splice cassette technology accepting up to 24 fibers per cassette
  • Optional zero space cable management bar
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category Patch Panels
Product Name Fiberframe Lite Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Specs
Port Type 43-98 USL-D
Ports 4
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details