multicomp PRO Cartridge Fuse, 32A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro MP006261

Description
CARTRIDGE FUSE, 32A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:32A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 32A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:32A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 32A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro - 15AJ6536 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 32A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro
15AJ6536
Cartridge Fuse, 32A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro 15AJ6536
CARTRIDGE FUSE, 32A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:32A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes

CARTRIDGE FUSE, 32A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:32A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6536
Product Name Cartridge Fuse, 32A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers