multicomp PRO Cartridge Fuse, 100A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro MP005688

Description
CARTRIDGE FUSE, 100A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:100A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 100A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:100A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 100A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0111 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 100A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro
84AH0111
Cartridge Fuse, 100A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro 84AH0111
CARTRIDGE FUSE, 100A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:100A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

CARTRIDGE FUSE, 100A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:100A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0111
Product Name Cartridge Fuse, 100A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313602 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 4 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers