multicomp PRO Battery Holder, Aaa, Through Hole; Battery Sizes Accepted Multicomp Pro MP000343

Description
BATTERY HOLDER, AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aaa, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4357 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4357
Battery Holder, Aaa, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4357
BATTERY HOLDER, AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4357
Product Name Battery Holder, Aaa, Through Hole; Battery Sizes Accepted Multicomp Pro
Cell Size AAA
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-010-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details