RS Components, Ltd. 489021

Description
Can be used to connect either 9V battery or compatible battery holder Battery snap for 9 V batteries,Fully insulated,Twin wire leads,Polypropylene rigid battery snap For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 27 x 13 x 80mm Terminal Contact Type = Press Stud Body Material = PP
Request a Quote
Description
Can be used to connect either 9V battery or compatible battery holder Battery snap for 9 V batteries,Fully insulated,Twin wire leads,Polypropylene rigid battery snap For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 27 x 13 x 80mm Terminal Contact Type = Press Stud Body Material = PP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 489021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Can be used to connect either 9V battery or compatible battery holder Battery snap for 9 V batteries,Fully insulated,Twin wire leads,Polypropylene rigid battery snap For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 27 x 13 x 80mm Terminal Contact Type = Press Stud Body Material = PP

Can be used to connect either 9V battery or compatible battery holder
Battery snap for 9 V batteries,Fully insulated,Twin wire leads,Polypropylene rigid battery snap
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Strap & Lead
Type = Strap & Lead
Dimensions = 27 x 13 x 80mm
Terminal Contact Type = Press Stud
Body Material = PP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 489021
Type Strap & Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details