Snap-in panel mount battery box suitable for enclosures with a panel thickness of 1.0mm to 3.0mm, and optionally screw-mounted using built-in M3 countersunk holes. Operating temperature range is -10°C to +60°C. Available in black, white, and light gray, with + and - markings for correct battery placement. Designed for AA x 2, AA x 3, AA x 4, and 9V (LD-006P) batteries. Optional SCM series battery cushion sponges are available to prevent rattling. Constructed from ABS (UL94HB or UL94V-0) for box and cover, with nickel-plated brass or copper alloy contacts. Lead wire variant (LDN series) includes lead-free soldered UL1007 AWG26 wires, 140mm in length.
Snap-in panel mount battery box.
Suitable to be installed into enclosures with a panel thickness of 1.0mm to 3.0mm.
Screw mounting is also possible with built-in M3 countersunk holes.
Lead-free soldered lead wire (UL certified, L = 140mm).
+/- markings are available to avoid incorrect placement of the battery.
Available for AA x 2, AA x 3, AA x 4, and 9V (006P) batteries.
Available in 3 colors, black, white, and light gray.
Operating temperature: -10℃ ~ +60℃
Battery dimensions may vary depending on country and brand.
Use optional SCM battery cushion sponge to prevent rattling.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Battery Holders |
| Product Number | LD Series |
| Product Name | Snap-In Battery Box |
| Type | Plastic Holder |
| Material | ABS (UL94HB) / PC+ABS (UL94Ví0) |
| Cell Capacity | Single Cell; Multiple Cell |
| Number of Cells | One to Four |