multicomp PRO Insulating Kit, Mica, To-3; Insulator Body Material Multicomp MK3301

Description
INSULATING KIT, MICA, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:30.2mm; RoHS Compliant: Yes
Datasheet
Description
INSULATING KIT, MICA, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:30.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Kit, Mica, To-3; Insulator Body Material Multicomp - 09WX0123 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Kit, Mica, To-3; Insulator Body Material Multicomp
09WX0123
Insulating Kit, Mica, To-3; Insulator Body Material Multicomp 09WX0123
INSULATING KIT, MICA, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:30.2mm; RoHS Compliant: Yes

INSULATING KIT, MICA, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:30.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 09WX0123
Product Name Insulating Kit, Mica, To-3; Insulator Body Material Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

High quality thermally conductive thermal gel putty - SE30 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive, Electrically Non-Conductive, Low Outgassing Epoxy - EP40TC - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid
View Details
Thermal Pads - 606920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature 356 F (180 C)
Thermal Conductivity 12.5 W/m-K (7.22 BTU-ft/hr-ft²-F)
View Details