multicomp PRO Inductor, 2.2Uh, +20%; Product Range Multicomp Pro MCSCH895-2R2MU

Description
INDUCTOR, 2.2UH, +20%; Product Range:MCSCH895 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6A; Saturation Current (Isat):-; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, +20%; Product Range:MCSCH895 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6A; Saturation Current (Isat):-; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, +20%; Product Range Multicomp Pro - 74R9989 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, +20%; Product Range Multicomp Pro
74R9989
Inductor, 2.2Uh, +20%; Product Range Multicomp Pro 74R9989
INDUCTOR, 2.2UH, +20%; Product Range:MCSCH895 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6A; Saturation Current (Isat):-; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, +20%; Product Range:MCSCH895 Series; Inductance:2.2µH; Inductor Construction:Unshielded; RMS Current (Irms):6A; Saturation Current (Isat):-; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9989
Product Name Inductor, 2.2Uh, +20%; Product Range Multicomp Pro
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details