The 016008F series consists of halogen-free, wirewound ferrite chip inductors designed for high-frequency applications in compact spaces, with dimensions of 0.50 x 0.25 x 0.38 mm. The part 016008F-30N is not listed; however, the series supports inductance values up to 120 nH, with the 30 nH variant (016008F-30NXKRW) having a typical DCR of 210 mΩ, a saturation current of 500 mA at 85°C, and a self-resonant frequency of 120 GHz. The devices operate from -40°C to +125°C ambient, feature matte tin over copper over nickel over molybdenum-manganese
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 016008F-30N |
| Product Name | 016008F (0402) Ferrite Chip Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | RF Choke |
| Inductance Range | 0.0300 microH |
| DCR | 0.2100 ohms |