multicomp PRO Enclosure, 7.48 X 5.51 X 1.201; Enclosure Type Multicomp Pro MCRM2055S

Description
ENCLOSURE, 7.48" X 5.51" X 1.201"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:30.5mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 7.48" X 5.51" X 1.201"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:30.5mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.48 X 5.51 X 1.201; Enclosure Type Multicomp Pro - 74M3047 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.48 X 5.51 X 1.201; Enclosure Type Multicomp Pro
74M3047
Enclosure, 7.48 X 5.51 X 1.201; Enclosure Type Multicomp Pro 74M3047
ENCLOSURE, 7.48" X 5.51" X 1.201"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:30.5mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.48" X 5.51" X 1.201"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:30.5mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M3047
Product Name Enclosure, 7.48 X 5.51 X 1.201; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Length 1.2 inch (30.5 mm)
Width 5.51 inch (140 mm)
Depth 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details