AirClean Systems Bulk Handling Enclosure PowderSafe™ AC795BE

Description
AirClean® Systems PowderSafe™ Bulk Handling Enclosures provide effective control and containment of airborne particulate during manipulation and transfer of potent compounds. Designed to provide a turbulent free airflow environment, PowderSafe™™ Bulk Powder Handling Enclosures move air in a horizontal pattern to maximize containment while minimizing sample loss and balance instability. AirClean® Systems PowderSafe™ Bulk Handling Enclosures come complete with a sturdy stand which provides a comfortable working height of 39 inches. The bulk powder handling enclosures are available in 4-ft., 5-ft. and 6-ft. widths with a nominal depth of 36 inches. AirClean® Systems HEPASafe™ filter change-out technology, incorporated into each PowderSafe™ Bulk Powder Handling Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each bulk handling enclosure is the AirSafe™ Automatic Safety Controller. The face velocity on the PowderSafe™ Bulk Handling Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary. Optional bonded carbon filtration for removal of fumes during bulk chemical handling and dispensing can be added to the PowderSafe™ Bulk Handling Enclosure. Bonded carbon filters can be placed in the exhaust of the enclosure to capture chemical vapors. The AirSafe™ Automatic Controller constantly monitors the carbon filter life and alerts the end user when filter change out is necessary. Standard Features AirSafe™ automatic safety controller Permanent backup HEPA filter Horizontal laminar airflow pattern Integral vapor-proof fluorescent lighting No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Bulk container access port cover Constant monitoring of fume hood face velocity with variable airflow control to user preset value Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
AirClean® Systems PowderSafe™ Bulk Handling Enclosures provide effective control and containment of airborne particulate during manipulation and transfer of potent compounds. Designed to provide a turbulent free airflow environment, PowderSafe™™ Bulk Powder Handling Enclosures move air in a horizontal pattern to maximize containment while minimizing sample loss and balance instability. AirClean® Systems PowderSafe™ Bulk Handling Enclosures come complete with a sturdy stand which provides a comfortable working height of 39 inches. The bulk powder handling enclosures are available in 4-ft., 5-ft. and 6-ft. widths with a nominal depth of 36 inches. AirClean® Systems HEPASafe™ filter change-out technology, incorporated into each PowderSafe™ Bulk Powder Handling Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each bulk handling enclosure is the AirSafe™ Automatic Safety Controller. The face velocity on the PowderSafe™ Bulk Handling Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary. Optional bonded carbon filtration for removal of fumes during bulk chemical handling and dispensing can be added to the PowderSafe™ Bulk Handling Enclosure. Bonded carbon filters can be placed in the exhaust of the enclosure to capture chemical vapors. The AirSafe™ Automatic Controller constantly monitors the carbon filter life and alerts the end user when filter change out is necessary. Standard Features AirSafe™ automatic safety controller Permanent backup HEPA filter Horizontal laminar airflow pattern Integral vapor-proof fluorescent lighting No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Bulk container access port cover Constant monitoring of fume hood face velocity with variable airflow control to user preset value Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Creedmoor, NC, United States
Bulk Handling Enclosure
PowderSafe™ AC795BE
Bulk Handling Enclosure PowderSafe™ AC795BE
AirClean® Systems PowderSafe™ Bulk Handling Enclosures provide effective control and containment of airborne particulate during manipulation and transfer of potent compounds. Designed to provide a turbulent free airflow environment, PowderSafe™™ Bulk Powder Handling Enclosures move air in a horizontal pattern to maximize containment while minimizing sample loss and balance instability. AirClean® Systems PowderSafe™ Bulk Handling Enclosures come complete with a sturdy stand which provides a comfortable working height of 39 inches. The bulk powder handling enclosures are available in 4-ft., 5-ft. and 6-ft. widths with a nominal depth of 36 inches. AirClean® Systems HEPASafe™ filter change-out technology, incorporated into each PowderSafe™ Bulk Powder Handling Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each bulk handling enclosure is the AirSafe™ Automatic Safety Controller. The face velocity on the PowderSafe™ Bulk Handling Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary. Optional bonded carbon filtration for removal of fumes during bulk chemical handling and dispensing can be added to the PowderSafe™ Bulk Handling Enclosure. Bonded carbon filters can be placed in the exhaust of the enclosure to capture chemical vapors. The AirSafe™ Automatic Controller constantly monitors the carbon filter life and alerts the end user when filter change out is necessary. Standard Features AirSafe™ automatic safety controller Permanent backup HEPA filter Horizontal laminar airflow pattern Integral vapor-proof fluorescent lighting No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Bulk container access port cover Constant monitoring of fume hood face velocity with variable airflow control to user preset value Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1

AirClean® Systems PowderSafe™ Bulk Handling Enclosures provide effective control and containment of airborne particulate during manipulation and transfer of potent compounds. Designed to provide a turbulent free airflow environment, PowderSafe™™ Bulk Powder Handling Enclosures move air in a horizontal pattern to maximize containment while minimizing sample loss and balance instability.
AirClean® Systems PowderSafe™ Bulk Handling Enclosures come complete with a sturdy stand which provides a comfortable working height of 39 inches. The bulk powder handling enclosures are available in 4-ft., 5-ft. and 6-ft. widths with a nominal depth of 36 inches.
AirClean® Systems HEPASafe™ filter change-out technology, incorporated into each PowderSafe™ Bulk Powder Handling Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each bulk handling enclosure is the AirSafe™ Automatic Safety Controller. The face velocity on the PowderSafe™ Bulk Handling Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary.
Optional bonded carbon filtration for removal of fumes during bulk chemical handling and dispensing can be added to the PowderSafe™ Bulk Handling Enclosure. Bonded carbon filters can be placed in the exhaust of the enclosure to capture chemical vapors. The AirSafe™ Automatic Controller constantly monitors the carbon filter life and alerts the end user when filter change out is necessary.

Standard Features

  • AirSafe™ automatic safety controller
  • Permanent backup HEPA filter
  • Horizontal laminar airflow pattern
  • Integral vapor-proof fluorescent lighting
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Bulk container access port cover
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • Lab event timer

Safety Features

  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • HEPASafe™ technology allows safe HEPA filter change while enclosure is operational
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number PowderSafe™ AC795BE
Product Name Bulk Handling Enclosure
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details