multicomp PRO Sensor, M12, Pnp, Shielded, No, 2M Cable; Sensing Range Max Multicomp MCPIP-T12L-001

Description
SENSOR, M12, PNP, SHIELDED, NO, 2M CABLE; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing RoHS Compliant: Yes
Datasheet
Description
SENSOR, M12, PNP, SHIELDED, NO, 2M CABLE; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M12, Pnp, Shielded, No, 2M Cable; Sensing Range Max Multicomp - 46W4744 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M12, Pnp, Shielded, No, 2M Cable; Sensing Range Max Multicomp
46W4744
Sensor, M12, Pnp, Shielded, No, 2M Cable; Sensing Range Max Multicomp 46W4744
SENSOR, M12, PNP, SHIELDED, NO, 2M CABLE; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing RoHS Compliant: Yes

SENSOR, M12, PNP, SHIELDED, NO, 2M CABLE; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4744
Product Name Sensor, M12, Pnp, Shielded, No, 2M Cable; Sensing Range Max Multicomp
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3577 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers