The A1152LLHLX-T is a two-wire, unipolar Hall-effect switch with chopper stabilization for low switchpoint drift across temperature. It operates from 3 to 24 V, supports an ambient temperature range of -40°C to 150°C, and is AEC-Q100 automotive qualified. The device is housed in a 3-pin SOT23-W surface-mount package measuring 2 mm × 3 mm × 1 mm. It includes on-chip protection against supply transients, reverse battery connection, and has integrated voltage regulation. The output supply current ranges from 2 to 5 mA at the south pole magnetic operate point.
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Datasheets
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
MAGNETIC SWITCH UNIPOLAR SOT23W
MAGNETIC SWITCH UNIPOLAR SOT23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1152LLHLX-T | 620-A1152LLHLX-TTR-ND |
| Product Name | Chopper-Stabilized, Two-Wire Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |