Festo Corporation
Proximity sensor
SME-1-B
Description
Measuring principle: magneto-inductive
For mounting kit
With or without LED switching status indication
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magneto-inductive
For mounting kit
With or without LED switching status indication
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magneto-inductive
For mounting kit
With or without LED switching status indication
- Measuring principle: magneto-inductive
- For mounting kit
- With or without LED switching status indication
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SME-1-B |
2171-SME-1-B-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Inductive Proximity Sensor
|
|
Switching Frequency
|
0.5000 kHz
|
|
|
Operating Temperature
|
-4 to 158 F (-20 to 70 C)
|
-4 to 158 F (-20 to 70 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-40 to 158 F (-40 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.8000 kHz
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.7874 inch (20 mm)
Repeatability
15.75 mils (400 µm)
View Details
2 suppliers