multicomp PRO Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro MCKNP0ASF100JB00

Description
RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:53mmRoHS Compliant: Yes
Datasheet
Description
RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:53mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro - 55T6511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro
55T6511
Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro 55T6511
RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:53mmRoHS Compliant: Yes

RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Length:53mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6511
Product Name Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details