multicomp PRO Res, 0R47, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ047KAA9

Description
RES, 0R47, 5W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 0R47, 5W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R47, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6746
Res, 0R47, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6746
RES, 0R47, 5W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes

RES, 0R47, 5W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:17.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6746
Product Name Res, 0R47, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers