multicomp PRO Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp MCF06G-32MA

Description
FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:Glass
Datasheet
Description
FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:Glass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp - 26M1250 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp
26M1250
Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp 26M1250
FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:Glass

FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:Glass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1250
Product Name Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers