multicomp PRO Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCDT2R2K25-1-RH

Description
TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 80K9132 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Multicomp Pro
80K9132
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Multicomp Pro 80K9132
TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9132
Product Name Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details