multicomp PRO Fuse, Smd, 15A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/15

Description
FUSE, SMD, 15A, FAST ACTING, 2410; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 15A, FAST ACTING, 2410; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 15A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 15A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7229
Fuse, Smd, 15A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7229
FUSE, SMD, 15A, FAST ACTING, 2410; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 15A, FAST ACTING, 2410; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7229
Product Name Fuse, Smd, 15A, Fast Acting, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313508 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 35 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details