multicomp PRO Transducer, Speaker, 300Hz; Driver Type Multicomp Pro MCABS-235-RC

Description
TRANSDUCER, SPEAKER, 300HZ; Driver Type:Miniature; External Width - Metric:30mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Width - Imperial:1.181"; Frequency Response Min:100Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, SPEAKER, 300HZ; Driver Type:Miniature; External Width - Metric:30mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Width - Imperial:1.181"; Frequency Response Min:100Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Speaker, 300Hz; Driver Type Multicomp Pro - 75X9919 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Speaker, 300Hz; Driver Type Multicomp Pro
75X9919
Transducer, Speaker, 300Hz; Driver Type Multicomp Pro 75X9919
TRANSDUCER, SPEAKER, 300HZ; Driver Type:Miniature; External Width - Metric:30mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Width - Imperial:1.181"; Frequency Response Min:100Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

TRANSDUCER, SPEAKER, 300HZ; Driver Type:Miniature; External Width - Metric:30mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Width - Imperial:1.181"; Frequency Response Min:100Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 75X9919
Product Name Transducer, Speaker, 300Hz; Driver Type Multicomp Pro
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
Dynamic Mini Square Speaker - CES180S045BA8PMN400SR - Challenge Electronics
Specs
SPL 85 dB
Nominal Power 0.7000 watts
Maximum Power 1 watts
View Details